1840270详情
Schneider 1840270重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium, Plastic
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
9.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Min. permitted bending radius, stationary application/permanent installation
55.2
Low smoke according to IEC 61034-2
有
Conductor category
Class 5 = flexible
颜色
White
1840270拓展信息








哦! 它是空的。