18652详情
Schneider 18652重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Acti 9
Built-in depth
47
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1.5 - 50
额定电流
35A
频率
50 - 60
极数
4
18652拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。