18657详情
Schneider 18657重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MPM1-62G02L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Range
Acti 9
Built-in depth
47
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
10 - 50
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
16 - 70
额定电流
80A
频率
50 - 60
极数
4
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP66
18657拓展信息








哦! 它是空的。