18758详情
Schneider 18758重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Mounting
DIN
Built-in depth
47
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
10 - 50
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
16 - 70
系列
261
频率
50 - 60
注意
-
宽度
50,6
18758拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。