19101详情
Schneider 19101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
125
Nominal voltage
230 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
10 - 50
Pollution degree
3
Connectable conductor cross section solid-core
16 - 70
频率
50/60 Hz
0个相似型号
19101拓展信息








哦! 它是空的。