19106详情
Schneider 19106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
125
Nominal voltage
230 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
10 - 50
Pollution degree
3
Connectable conductor cross section solid-core
16 - 70
频率
50/60 Hz
0个相似型号
19106拓展信息
A9F75225
Schneider
GV2P10
Schneider
GV2ME05
Schneider
A9F75203
Schneider
A9N61539
Schneider
A9D56632
Schneider
A9D42632
Schneider
M9U31220
Schneider
FFA-0023-3
Schneider
FFA-0022-3
Schneider








哦! 它是空的。