227875详情
Schneider 227875重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
系列
*
0个相似型号
227875拓展信息








哦! 它是空的。