29450详情
Schneider 29450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Integrable
系列
Multi 9
接头数量
1
触点额定电流
6 A
端子类型
Screw
0个相似型号
29450拓展信息








哦! 它是空的。