31160详情
Schneider 31160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
0 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
31160拓展信息








哦! 它是空的。