31377详情
Schneider 31377重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
0 - 690
Rated permanent current Iu
1250
Type of control element
Long turning handle
Type of electrical connection of main circuit
Screw connection
31377拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。