33800详情
Schneider 33800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
ComPact NS630b → 1600 Series Circuit Breaker
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Integrable
配件类型
辅助触点
0个相似型号
33800拓展信息
VW3SKR028W00454B
Schneider
VW3A5501
Schneider
VW3A4551
Schneider
VX5VPS3001
Schneider
VW3A7748
Schneider
VW3A7747
Schneider
VW3A7733
Schneider
VW3A7732
Schneider
LA9F709
Schneider
LA5F630804
Schneider








哦! 它是空的。