395804详情
Schneider 395804重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
AFBS1R6FFBRZ
Approvals
cULus
Manufacturer
Hubbell
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Other
组成
Metallic
颜色
Bronze
频率
50 - 50
395804拓展信息








哦! 它是空的。