535451详情
Schneider 535451重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Nominal voltage
250V
Connector version
straight
Factory colour
Black,Yellow
Nominal current
16
Degree of protection (IP)
IP44
Material quality
Other
Model
Protective contact (type F)
0个相似型号
535451拓展信息








哦! 它是空的。