5940065详情
Schneider 5940065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Degree of protection (IP)
IP20
Locking mechanism
None
With strain relief
有
Pollution degree
2
Model
Plug
Rated surge voltage
4
宽度
59
高度
34
长度
55
5940065拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。