7210714000详情
Schneider 7210714000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Manufacturer Part Number
XTCEC050D00G2
Manufacturer
Cutler Hammer, Div of Eaton Co
Surface protection
Other
Connections
External thread
Material quality
Bronze (Rg 5)
Nominal diameter
DN 15
0个相似型号
7210714000拓展信息








哦! 它是空的。