7213242000详情
Schneider 7213242000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
6/BX68
Manufacturer
Continental Belt
Outside Length
71 Inches
Surface protection
Untreated
Material housing
Other
Nominal diameter
DN 32
Material quality
Other
Connection 1
Flange
Connections
Flange
频带数量
6
0个相似型号
7213242000拓展信息








哦! 它是空的。