7214114000详情
Schneider 7214114000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Surface protection
Untreated
Material housing
Bronze
Connections
External thread
Connection 1
Other
Material quality
Bronze (Rg 5)
Nominal diameter
DN 15
0个相似型号
7214114000拓展信息








哦! 它是空的。