78ACSX-5详情
Schneider 78ACSX-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Grey
With front ring
有
Manufacturer Part Number
78ACSX-5
Manufacturer
施耐德电气
0个相似型号
78ACSX-5拓展信息
314XCX48PLM-6A
Schneider
750XCXCM-125D
Schneider
750XCXCM-48D
Schneider
27001
Schneider
WML35AAA-120A
Schneider
56502
Schneider
389FXCXC124A
Schneider
783XCXCML-12A
Schneider
783XCXCML-6A
Schneider
784XDXM4L-125D
Schneider








哦! 它是空的。