78ACSX-6详情
Schneider 78ACSX-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Grey
With front ring
有
Manufacturer Part Number
78ACSX-6
Manufacturer
施耐德电气
0个相似型号
78ACSX-6拓展信息
314XCX48PLM-6A
Schneider
750XCXCM-125D
Schneider
750XCXCM-48D
Schneider
27001
Schneider
WML35AAA-120A
Schneider
56502
Schneider
389FXCXC124A
Schneider
783XCXCML-12A
Schneider
783XCXCML-6A
Schneider
784XDXM4L-125D
Schneider








哦! 它是空的。