81804详情
Schneider 81804重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Degree of protection (IP)
IP44
Construction type
Built-up device plug
Rated frequency
50 - 60
系列
*
0个相似型号
81804拓展信息
81804详情
Schneider 81804重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Degree of protection (IP)
IP44
Construction type
Built-up device plug
Rated frequency
50 - 60
系列
*
81804拓展信息