82038详情
Schneider 82038重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Model
Cover
Degree of protection (IP)
IP44
Material housing
Plastic
Switch
Mechanical locking
系列
*
保护措施
None
0个相似型号
82038拓展信息
82038详情
Schneider 82038重要参数规格及、参数值,及相似型号如下:
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Model
Cover
Degree of protection (IP)
IP44
Material housing
Plastic
Switch
Mechanical locking
系列
*
保护措施
None
82038拓展信息