82526详情
Schneider 82526重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
CA3065N
Manufacturer
Miscellaneous
Degree of protection (IP)
IP44
Construction type
Surface mounted plug
Rated frequency
401 - 500
0个相似型号
82526拓展信息








哦! 它是空的。