83169详情
Schneider 83169重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Cable entry
压盖螺母
Degree of protection (IP)
IP67
Type of fastening
Inner lying mounting
Model
Surface mounted (plaster)
系列
*
0个相似型号
83169拓展信息








哦! 它是空的。