83529详情
Schneider 83529重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Operation
Maintained
Manufacturer Part Number
MP4-62Y02T1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Degree of protection (IP)
IP44
Construction type
Surface mounted plug
Rated frequency
50 - 60
端子类型
Fingersafe Screw
面板后深度
2.2
灯型
Incandescent
触点
2NC
知识产权评级
IP66
83529拓展信息








哦! 它是空的。