83993详情
Schneider 83993重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.41
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
9
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
9 - 12
With locknut
有
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
13.5
Wrench width
24
Material quality
Polyamide (PA)
For Ex-zone gas
None
Shock resistant
有
Model
Straight
83993拓展信息








哦! 它是空的。