8455101000详情
Schneider 8455101000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
106428
Manufacturer
Schneider
Ambient temperature
0 - 60
Degree of protection (IP)
IP43
Degree of protection (NEMA)
3
Length of connection cable
1.5
Operating time
150
Model
Linear
电源电压
24 VAC
深度
58
宽度
110
高度
78
8455101000拓展信息








哦! 它是空的。