8532221010详情
Schneider 8532221010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
106432
Manufacturer
Schneider
Ambient temperature
-5 - 55
Degree of protection (IP)
IP43
Degree of protection (NEMA)
3
Length of connection cable
1.5
Operating time
18
Model
Linear
电源电压
24 VAC
深度
50
宽度
93
高度
83
8532221010拓展信息








哦! 它是空的。