8601110000详情
Schneider 8601110000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
106439
Manufacturer
Schneider
Ambient temperature
-15 - 55
Material housing
Other
Degree of protection (IP)
IP54
Torque
15
Degree of protection (NEMA)
3
Operating time
240
Model
Rotating
电源电压
24 VAC
深度
90
宽度
145
高度
87
8601110000拓展信息








哦! 它是空的。