8751009000详情
Schneider 8751009000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-30 - 50
Material housing
Other
Degree of protection (IP)
IP54
Torque
5
Degree of protection (NEMA)
3
Length of connection cable
1
Operating time
150
Model
Rotating
宽度
115
高度
68
0个相似型号
8751009000拓展信息








哦! 它是空的。