9001KR8P35R详情
Schneider 9001KR8P35R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Country of Origin
US
Manufacturer Part Number
9001KR8P35R
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.8
颜色
Green
Reach合规守则
unknown
开关类型
按钮开关
绝缘材料
有
导体类型
AL C Str-Size;CU C Str-Size;CU C Fex-Size
工作电压
600 V
宽度(毫米/mm)
60 mm
9001KR8P35R拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。