9001KT38W6详情
Schneider 9001KT38W6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120 V
Mounting Styles
面板安装
For Use With
按钮开关
类型
指示灯
照明颜色
White
产品
Indicators
特征
NEMA 1/2/3/3R/4/6/12/13 Water tight, Dust tight and Oil tight (Indoor/Outdoor), IP66; Full Voltage; Glass (Domed)
宽度
30 mm
9001KT38W6拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。