9001KTR38A31详情
Schneider 9001KTR38A31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120 V
Mounting Styles
面板安装
For Use With
按钮开关
类型
指示灯
照明颜色
Amber
产品
Indicators
特征
NEMA 1/2/3/3R/4/6/12/13 Water tight, Dust tight and Oil tight (Indoor/Outdoor), IP66; Full Voltage; Plastic (Fresnel)
宽度
30 mm
9001KTR38A31拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。