9001SK1L1R详情
Schneider 9001SK1L1R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony 9001SK
Cap Color
Red
Illuminated
Illuminated
Manufacturer Part Number
9001SK1L1R
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.8
系列
Harmony 9001SK
类型
Momentary
子类别
Switches
Reach合规守则
unknown
执行器类型
Pushbutton, Round
开关功能
ON - (OFF), OFF - (ON)
面板开孔尺寸
30mm (Round)
照明
Illuminated - Red
开关类型
按钮开关
触点形式
单刀双掷
产品类别
按钮开关
需要
Contact Block(s), Illumination Source
产品
标准开关
灯型
LED
宽度
30 mm
9001SK1L1R拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。