9001SKP38Y31详情
Schneider 9001SKP38Y31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Voltage, Rating
120 V
Mounting Styles
面板安装
For Use With
按钮开关
类型
指示灯
颜色
Black
照明颜色
Yellow
产品
Indicators
特征
NEMA 1/2/3/3R/4/4X/6/12/13 Water tight, Dust tight, Oil tight and Corrosion Resistant (Indoor/Outdoor), IP66; Full Voltage; Plastic (Fresnel)
宽度
30 mm
9001SKP38Y31拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。