9001SKR25Y详情
Schneider 9001SKR25Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Compliant
Package
Box
厂商
施耐德电气
Product Status
Obsolete
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony 9001SK
Designed for
30 mm Pushbutton Switches
系列
Harmony 9001SK
类型
Momentary
颜色
Yellow
子类别
D-Sub Connectors
执行器类型
Pushbutton, Mushroom
面板开孔尺寸
30mm (Round)
照明
Non-Illuminated
产品类别
Mixed Contact D-Sub Connectors
需要
Contact Block(s)
产品
Caps
产品类别
D-Sub Mixed Contact Connectors
评级结果
IP66
9001SKR25Y拓展信息








哦! 它是空的。