9001SKR9R05详情
Schneider 9001SKR9R05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony 9001SK
Material front ring
Plastic
Degree of protection (IP), front side
Other
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
Tradename
方形 D
RoHS
Details
Designed for
30 mm Pushbutton Switches
系列
Harmony 9001SK
类型
Maintained
颜色
Red
子类别
开关配件
执行器类型
Pushbutton, Mushroom
面板开孔尺寸
30mm (Round)
照明
Non-Illuminated
产品类别
Switch Bezels / Switch Caps
需要
Contact Block(s)
产品
Caps
产品类别
Switch Bezels / Switch Caps
9001SKR9R05拓展信息








哦! 它是空的。