9007C54FP6详情
Schneider 9007C54FP6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Country of Origin
FR
Nominal cross section conductor
10.00mm²
RoHS
Non-Compliant
Manufacturer Part Number
9007C54FP6
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.8
Reach合规守则
unknown
开关类型
SNAP ACTING/LIMIT SWITCH
绝缘的
无
长度(毫米)
300.00
9007C54FP6拓展信息








哦! 它是空的。