9007NS9详情
Schneider 9007NS9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
Obsolete
For Use With/Related Products
9007 Series
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 23 C
For Use With
限位开关
Designed for
9007 Series
系列
9007
类型
Limit switch lever
配件类型
Lever
产品
Lever
9007NS9拓展信息








哦! 它是空的。