A9A26961详情
Schneider A9A26961重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Acti 9
For Use With
ARA, ic60 MCB, IDPN Vigi, iSW-NA, RCA, iC65, iC40, iID
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
0
系列
IMN
类型
Undervoltage Release
0个相似型号
A9A26961拓展信息








哦! 它是空的。