注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1241.254269
10
¥1170.994594
100
¥1104.711881
500
¥1042.181016
1000
¥983.18964
A9A26963详情
Schneider A9A26963重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX04021AAP3
Manufacturer
Cutler Hammer, Div of Eaton Corp
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
Range
Acti 9
For Use With
ARA, ic60 MCB, IDPN Vigi, ild Double Terminal, ilD MCB, iSW-NA, RCA
系列
iMNs
类型
Undervoltage Release
A9A26963拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。