A9C15404详情
Schneider A9C15404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Manufacturer Part Number
LB6MK-2ST2C-6H
Manufacturer
IDEC
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
线圈电压
24 → 240V ac
0个相似型号
A9C15404拓展信息








哦! 它是空的。