A9C15405详情
Schneider A9C15405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
形状
Round
执行器材料
Nylon
Manufacturer Part Number
54-505
Approvals
No ,UL;CSA
ActuatorColor
Black
Manufacturer
NTE Electronics
Illuminated
无
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
端子类型
快速连接
线圈电压
24 → 240V ac
面板后深度
0.799 Inches
电路结构
ON-NONE-ON
触点
单刀双掷
A9C15405拓展信息








哦! 它是空的。