A9C15920详情
Schneider A9C15920重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
8
Operating Temperature-Max
70
Operating Temperature-Min
-40
Package Equivalence Code
MODULE,8LEAD,2.2
Package Body Material
PLASTIC/EPOXY
Mounting Styles
DIN 导轨安装
Range
Acti 9
Rated control supply voltage at AC 50 Hz
220 - 240
Rated control supply voltage at AC 60 Hz
220 - 240
Voltage type for actuating
AC
系列
Iactp
功能
RC-element
资历状况
不合格
温度等级
OTHER
A9C15920拓展信息








哦! 它是空的。