A9C62216详情
Schneider A9C62216重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Built-in depth
44.5
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
3
Overvoltage category
4
频率
50 - 60
0个相似型号
A9C62216拓展信息
A9C62216详情
Schneider A9C62216重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Built-in depth
44.5
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
3
Overvoltage category
4
频率
50 - 60
A9C62216拓展信息