A9C70122详情
Schneider A9C70122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/4 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
P4101Z21000030
Approvals
CE;UL
Manufacturer
West Control Solutions
RoHS
无
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
2
Range
Acti 9
系列
Ti24
输出类型
Solid State AC
输入类型
RTD, Thermocouple
显示类型
LED
A9C70122拓展信息








哦! 它是空的。