A9C70124详情
Schneider A9C70124重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
2
直径
28
0个相似型号
A9C70124拓展信息








哦! 它是空的。