A9C70132详情
Schneider A9C70132重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
CIR03
厂商
ITT Cannon, LLC
Product Status
活跃
Number of contacts as normally closed contact
2
Voltage type for actuating
AC
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Range
Acti 9
For Use With
断路器
系列
*
类型
Auto Recloser
A9C70132拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。