A9C70344详情
Schneider A9C70344重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Range
Acti 9
For Use With
4P iID
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
2
系列
ARA iID
0个相似型号
A9C70344拓展信息








哦! 它是空的。