A9D55620详情
Schneider A9D55620重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
CLS45FRB-E
Approvals
UL
Manufacturer
Advanced Devices (Marinco)
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.52
Reach合规守则
unknown
额定电流
400 A
电压
600 VAC
电路保护类型
THERMAL MAGNETIC
连接类型
Receptacle
A9D55620拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。