A9DC4716详情
Schneider A9DC4716重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Connectable conductor cross section multi-wired
1 - 10
Connectable conductor cross section solid-core
1 - 16
Degree of protection (IP)
IP20
Overvoltage category
3
Pollution degree
3
Voltage type
AC
频率
50/60 Hz
0个相似型号
A9DC4716拓展信息
A9F75225
Schneider
GV2P10
Schneider
GV2ME05
Schneider
A9F75203
Schneider
A9N61539
Schneider
A9D56632
Schneider
A9D42632
Schneider
M9U31220
Schneider
FFA-0023-3
Schneider
FFA-0022-3
Schneider








哦! 它是空的。